Taiyo Yuden Co., Ltd. Fixed Inductors - BRC2518T101K BRC2518T101K

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1154508-BRC2518T101K Series: BR Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 190mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±10% Current - Saturation: 300mA Frequency - Self Resonant: 4.5MHz Test Frequency: 1MHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: BR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): SM1008-101K; NLFV25T-101K-PF; LQH2HPN101MG0L; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1154508-BRC2518T101K Series: BR Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 190mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±10% Current - Saturation: 300mA Frequency - Self Resonant: 4.5MHz Test Frequency: 1MHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: BR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): SM1008-101K; NLFV25T-101K-PF; LQH2HPN101MG0L; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - BRC2518T101K
1154508-BRC2518T101K
Fixed Inductors - BRC2518T101K 1154508-BRC2518T101K
Manufacturer: Taiyo Yuden Win Source Part Number: 1154508-BRC2518T101K Series: BR Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 190mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±10% Current - Saturation: 300mA Frequency - Self Resonant: 4.5MHz Test Frequency: 1MHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: BR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): SM1008-101K; NLFV25T-101K-PF; LQH2HPN101MG0L; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1154508-BRC2518T101K
Series: BR
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1007 (2518 Metric)
Current Rating: 190mA
Shielding: Unshielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±10%
Current - Saturation: 300mA
Frequency - Self Resonant: 4.5MHz
Test Frequency: 1MHz
Size: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Family Name: BR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.6 Ohm
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1007 (2518 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): SM1008-101K; NLFV25T-101K-PF; LQH2HPN101MG0L;
Introduction Date: February 10, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 587-2435-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2435-6-ND
Fixed Inductors 587-2435-6-ND
100µH Unshielded Wirewound Inductor 190mA 3.6Ohm 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 190mA 3.6Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2435-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2435-2-ND
Fixed Inductors 587-2435-2-ND
100µH Unshielded Wirewound Inductor 190mA 3.6Ohm 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 190mA 3.6Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2435-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2435-1-ND
Fixed Inductors 587-2435-1-ND
100µH Unshielded Wirewound Inductor 190mA 3.6Ohm 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 190mA 3.6Ohm 1007 (2518 Metric)

Buy Now Datasheet
SMD 100uH 190mA Inductor and Choke - 71-BRC2518T101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 190mA Inductor and Choke
71-BRC2518T101K
SMD 100uH 190mA Inductor and Choke 71-BRC2518T101K
100uH 10% Ferrite SMD Inductor, 190mA, 3.6R DCR Product overview: BRC2518T101K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2518T101K can be used for catalog matching and distributor lookup.

100uH 10% Ferrite SMD Inductor, 190mA, 3.6R DCR Product overview: BRC2518T101K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2518T101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden - 84R3438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden
84R3438
Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden 84R3438
INDUCTOR, 100UH, 300MA, 10%, 4.5MHz; Inductance:100µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:190mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 100UH, 300MA, 10%, 4.5MHz; Inductance:100µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:190mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden - 84R3439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden
84R3439
Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden 84R3439
INDUCTOR, 100UH, 300MA, 10%, 4.5MHz; Inductance:100µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:190mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 100UH, 300MA, 10%, 4.5MHz; Inductance:100µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:190mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1154508-BRC2518T101K 587-2435-6-ND 71-BRC2518T101K 84R3438
Product Name Fixed Inductors - BRC2518T101K Fixed Inductors SMD 100uH 190mA Inductor and Choke Inductor, 100Uh, 300Ma, 10%, 4.5Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details