Taiyo Yuden Co., Ltd. SMD 2.2uH 1A Inductor and Choke BRC2012T2R2MD

Description
2.2uH 1A Ferrite SMD Inductor 0805 Product overview: BRC2012T2R2MD from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T2R2MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uH 1A Ferrite SMD Inductor 0805 Product overview: BRC2012T2R2MD from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T2R2MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 1A Inductor and Choke - 71-BRC2012T2R2MD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 1A Inductor and Choke
71-BRC2012T2R2MD
SMD 2.2uH 1A Inductor and Choke 71-BRC2012T2R2MD
2.2uH 1A Ferrite SMD Inductor 0805 Product overview: BRC2012T2R2MD from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T2R2MD can be used for catalog matching and distributor lookup.

2.2uH 1A Ferrite SMD Inductor 0805 Product overview: BRC2012T2R2MD from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T2R2MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - BRC2012T2R2MD
1154507-BRC2012T2R2MD
Fixed Inductors - BRC2012T2R2MD 1154507-BRC2012T2R2MD
Manufacturer: Taiyo Yuden Win Source Part Number: 1154507-BRC2012T2R2M D Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1154507-BRC2012T2R2MD
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 587-2905-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2905-2-ND
Fixed Inductors 587-2905-2-ND
2.2µH Unshielded Wirewound Inductor 1A 143mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 1A 143mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2905-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2905-1-ND
Fixed Inductors 587-2905-1-ND
2.2µH Unshielded Wirewound Inductor 1A 143mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 1A 143mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2905-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2905-6-ND
Fixed Inductors 587-2905-6-ND
2.2µH Unshielded Wirewound Inductor 1A 143mOhm Max 0805 (2012 Metric)

2.2µH Unshielded Wirewound Inductor 1A 143mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - BRC2012T2R2MD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BRC2012T2R2MD
Fixed Inductors BRC2012T2R2MD
FIXED IND 2.2UH 1A 143 MOHM SMD

FIXED IND 2.2UH 1A 143 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, 1A, 20%, 350Mhz; Inductance Taiyo Yuden - 46T8527 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1A, 20%, 350Mhz; Inductance Taiyo Yuden
46T8527
Inductor, 2.2Uh, 1A, 20%, 350Mhz; Inductance Taiyo Yuden 46T8527
INDUCTOR, 2.2UH, 1A, 20%, 350MHZ; Inductance:2.2µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:350MHz; DC Current Rating:1A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1A, 20%, 350MHZ; Inductance:2.2µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:350MHz; DC Current Rating:1A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, 1A, 20%, 350Mhz, Full Reel; Inductance Taiyo Yuden - 45T7838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1A, 20%, 350Mhz, Full Reel; Inductance Taiyo Yuden
45T7838
Inductor, 2.2Uh, 1A, 20%, 350Mhz, Full Reel; Inductance Taiyo Yuden 45T7838
INDUCTOR, 2.2UH, 1A, 20%, 350MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:350MHz; DC Current Rating:1A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1A, 20%, 350MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:350MHz; DC Current Rating:1A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
BRC2012T2R2MD
Inductors/Coils/Transformers >> Power Inductors BRC2012T2R2MD
1A 2.2uH ±20% 1.1A 0805 Power Inductors ROHS

1A 2.2uH ±20% 1.1A 0805 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-BRC2012T2R2MD 1154507-BRC2012T2R2MD 587-2905-2-ND BRC2012T2R2MD 46T8527 45T7838 BRC2012T2R2MD
Product Name SMD 2.2uH 1A Inductor and Choke Fixed Inductors - BRC2012T2R2MD Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 1A, 20%, 350Mhz; Inductance Taiyo Yuden Inductor, 2.2Uh, 1A, 20%, 350Mhz, Full Reel; Inductance Taiyo Yuden Inductors/Coils/Transformers >> Power Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details