Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BKP1005HS221-T

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 200mOhm
Request a Quote
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 200mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 09P2834, features a DC resistance of 0.2 Ohm and a maximum rated current of 800 mA. It is designed in a compact 0402 case style, which corresponds to 1.0 mm in length and 0.5 mm in width. The bead exhibits an impedance of 220 Ohm at a measuring frequency of 100 MHz, with a tolerance of ±25%. This component operates effectively within a temperature range of -55 to +85 °C and is compliant with RoHS2 and REACH regulations. It is suitable for applications requiring reliable performance in power line filtering.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 09P2834, features a DC resistance of 0.2 Ohm and a maximum rated current of 800 mA. It is designed in a compact 0402 case style, which corresponds to 1.0 mm in length and 0.5 mm in width. The bead exhibits an impedance of 220 Ohm at a measuring frequency of 100 MHz, with a tolerance of ±25%. This component operates effectively within a temperature range of -55 to +85 °C and is compliant with RoHS2 and REACH regulations. It is suitable for applications requiring reliable performance in power line filtering.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-2088-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-2088-2-ND
Ferrite Beads and Chips 587-2088-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 200mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 800Ma, 0402; Ferrite Case Style Taiyo Yuden - 09P2834 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 800Ma, 0402; Ferrite Case Style Taiyo Yuden
09P2834
Ferrite Bead, 0.2Ohm, 800Ma, 0402; Ferrite Case Style Taiyo Yuden 09P2834
FERRITE BEAD, 0.2OHM, 800mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:800mA; Product Range:BK Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 800mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:800mA; Product Range:BK Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 800Ma, 0402, Full Reel; Ferrite Case Style Taiyo Yuden - 85R4797 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 800Ma, 0402, Full Reel; Ferrite Case Style Taiyo Yuden
85R4797
Ferrite Bead, 0.2Ohm, 800Ma, 0402, Full Reel; Ferrite Case Style Taiyo Yuden 85R4797
FERRITE BEAD, 0.2OHM, 800mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:800mA; Product Range:BK Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 800mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:800mA; Product Range:BK Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, Hi Current Low Rdc, 0402, 220 Ohms?25%, T&r Rohs Compliant Taiyo Yuden - 34AH6813 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Hi Current Low Rdc, 0402, 220 Ohms?25%, T&r Rohs Compliant Taiyo Yuden
34AH6813
Ferrite Bead, Hi Current Low Rdc, 0402, 220 Ohms?25%, T&r Rohs Compliant Taiyo Yuden 34AH6813
FERRITE BEAD, HI CURRENT LOW RDC, 0402, 220 OHMS?25%, T&R ROHS COMPLIANT: YES

FERRITE BEAD, HI CURRENT LOW RDC, 0402, 220 OHMS?25%, T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 587-2088-2-ND 09P2834 34AH6813
Product Name Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 800Ma, 0402; Ferrite Case Style Taiyo Yuden Ferrite Bead, Hi Current Low Rdc, 0402, 220 Ohms?25%, T&r Rohs Compliant Taiyo Yuden
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 800 milliamps 800 milliamps
Operating Temperature -55 to 85 C (-67 to 185 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-0 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-900 0402DF-900XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers