Taiyo Yuden Co., Ltd. SMD 0.2A Inductor and Choke BKH1005LM152-T

Description
Ferrite Chip Filter, 1.5kR, 0.2A, 1 Line, 0402 SMD Product overview: BKH1005LM152-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKH1005LM152-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip Filter, 1.5kR, 0.2A, 1 Line, 0402 SMD Product overview: BKH1005LM152-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKH1005LM152-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2A Inductor and Choke - 841-BKH1005LM152-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2A Inductor and Choke
841-BKH1005LM152-T
SMD 0.2A Inductor and Choke 841-BKH1005LM152-T
Ferrite Chip Filter, 1.5kR, 0.2A, 1 Line, 0402 SMD Product overview: BKH1005LM152-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKH1005LM152-T can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 1.5kR, 0.2A, 1 Line, 0402 SMD Product overview: BKH1005LM152-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKH1005LM152-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-3216-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3216-2-ND
Ferrite Beads and Chips 587-3216-2-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-BKH1005LM152-T 587-3216-2-ND
Product Name SMD 0.2A Inductor and Choke Ferrite Beads and Chips
Inductance Tolerance 25 (+/- %)
Impedance 1500 ohms
Standards and Certifications RoHS
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details