Taiyo Yuden Co., Ltd. Automotive 1.8KOhm 100MHz 0.3A Inductor and Choke BK2125LM182-TV

Description
Ferrite Beads Multi-Layer 1.8KOhm 25% 100MHz 0.3A 0.45Ohm DCR 0805 Automotive T/R Product overview: BK2125LM182-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8KOhm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8KOhm, 100MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK2125LM182-TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 1.8KOhm 25% 100MHz 0.3A 0.45Ohm DCR 0805 Automotive T/R Product overview: BK2125LM182-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8KOhm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8KOhm, 100MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK2125LM182-TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.8KOhm 100MHz 0.3A Inductor and Choke - 841-BK2125LM182-TV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8KOhm 100MHz 0.3A Inductor and Choke
841-BK2125LM182-TV
Automotive 1.8KOhm 100MHz 0.3A Inductor and Choke 841-BK2125LM182-TV
Ferrite Beads Multi-Layer 1.8KOhm 25% 100MHz 0.3A 0.45Ohm DCR 0805 Automotive T/R Product overview: BK2125LM182-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8KOhm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8KOhm, 100MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK2125LM182-TV can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 1.8KOhm 25% 100MHz 0.3A 0.45Ohm DCR 0805 Automotive T/R Product overview: BK2125LM182-TV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8KOhm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8KOhm, 100MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK2125LM182-TV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-3948-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3948-2-ND
Ferrite Beads and Chips 587-3948-2-ND
1.8 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 450mOhm

1.8 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 450mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-BK2125LM182-TV 587-3948-2-ND
Product Name Automotive 1.8KOhm 100MHz 0.3A Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 1800 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers