Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK2125LL241-T

Description
240 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1915-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1915-2-ND
Ferrite Beads and Chips 587-1915-2-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

240 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm

Buy Now Datasheet
Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden - 86H5436 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden
86H5436
Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden 86H5436
FERRITE BEAD, 0.35OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:240ohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:240ohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden - 83H9752 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden
83H9752
Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden 83H9752
FERRITE BEAD, 0.35OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:240ohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 300mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:240ohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-1915-2-ND 86H5436
Product Name Ferrite Beads and Chips Ferrite Bead, 0.35Ohm, 300Ma, 0805; Ferrite Case Style Taiyo Yuden
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0010ANTR-ND - DigiKey
Specs
DCR 0.0500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details