TE Connectivity Ferrite Beads and Chips BMC1EY0010AN

Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC1EY0010ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY0010ANTR-ND
Ferrite Beads and Chips 1712-BMC1EY0010ANTR-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1EY0010ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY0010ANCT-ND
Ferrite Beads and Chips 1712-BMC1EY0010ANCT-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC1EY0010ANTR-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176745-7 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers