Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1608TS102-T

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm
Request a Quote
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ferrite Bead 83H9732 features a maximum DC resistance of 0.39 Ohm and a rated current of 0.3 A. It has an impedance of 1000 Ω at a measuring frequency of 100 MHz, with a tolerance of ± 25%. The component is housed in a 0603 (EIA/JIS) case size, measuring 1.6 mm in length, 0.8 mm in width, and 0.8 mm in height. It operates within a temperature range of -55 to +125 °C and is compliant with RoHS2 and REACH regulations. The product is suitable for reflow and wave soldering processes and is available in standard packaging quantities of 4000 pieces.

Datasheet Summary
Powered by GS/AI

Ferrite Bead 83H9732 features a maximum DC resistance of 0.39 Ohm and a rated current of 0.3 A. It has an impedance of 1000 Ω at a measuring frequency of 100 MHz, with a tolerance of ± 25%. The component is housed in a 0603 (EIA/JIS) case size, measuring 1.6 mm in length, 0.8 mm in width, and 0.8 mm in height. It operates within a temperature range of -55 to +125 °C and is compliant with RoHS2 and REACH regulations. The product is suitable for reflow and wave soldering processes and is available in standard packaging quantities of 4000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1895-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1895-2-ND
Ferrite Beads and Chips 587-1895-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden - 86H5416 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden
86H5416
Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden 86H5416
FERRITE BEAD, 0.3OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden - 83H9732 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden
83H9732
Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden 83H9732
FERRITE BEAD, 0.3OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BK Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-1895-2-ND 86H5416
Product Name Ferrite Beads and Chips Ferrite Bead, 0.3Ohm, 300Ma, 0603; Ferrite Case Style Taiyo Yuden
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-5 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details