TE Connectivity Ferrite Beads 1-2176745-8

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .12 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .12 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176745-8 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176745-8
Ferrite Beads 1-2176745-8
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2500 DC Resistance (OHM) : .12 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 1.6 MM  [.062 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2500
  • DC Resistance (OHM) : .12
  • Impedance (OHM) : 150
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 1204
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176745-8TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176745-8TR-ND
Ferrite Beads and Chips 1712-1-2176745-8TR-ND
FERRITE BEAD 150 OHM 1206 1LN

FERRITE BEAD 150 OHM 1206 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 1-2176745-8 1712-1-2176745-8TR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 150 ohms
DCR 0.1200 ohms 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3A 0.19Ohm Inductor and Choke - 839-MGDU5-00014-P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Power
Standards and Certifications RoHS
View Details
3 suppliers
Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0080ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads - 1-2176747-0 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers