Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1608HW121-T

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1876-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1876-2-ND
Ferrite Beads and Chips 587-1876-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm

Buy Now Datasheet
SMD 120 Ohm 0.6A Inductor and Choke - 841-BK1608HW121-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 0.6A Inductor and Choke
841-BK1608HW121-T
SMD 120 Ohm 0.6A Inductor and Choke 841-BK1608HW121-T
Ferrite Chip Filter, 120 Ohm, 0.6A, 0603 SMD Product overview: BK1608HW121-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120 Ohm, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK1608HW121-T can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 120 Ohm, 0.6A, 0603 SMD Product overview: BK1608HW121-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120 Ohm, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK1608HW121-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 600Ma, 0603; Ferrite Case Style Taiyo Yuden - 86H5397 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 600Ma, 0603; Ferrite Case Style Taiyo Yuden
86H5397
Ferrite Bead, 0.15Ohm, 600Ma, 0603; Ferrite Case Style Taiyo Yuden 86H5397
FERRITE BEAD, 0.15OHM, 600mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 600mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 587-1876-2-ND 841-BK1608HW121-T 86H5397
Product Name Ferrite Beads and Chips SMD 120 Ohm 0.6A Inductor and Choke Ferrite Bead, 0.15Ohm, 600Ma, 0603; Ferrite Case Style Taiyo Yuden
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details