Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1005LL680-T

Description
68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 310mOhm
Request a Quote Datasheet
Description
68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 310mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1860-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1860-2-ND
Ferrite Beads and Chips 587-1860-2-ND
68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 310mOhm

68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 400mA 310mOhm

Buy Now Datasheet
SMD 0.4A 100MHz Inductor and Choke - 841-BK1005LL680-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4A 100MHz Inductor and Choke
841-BK1005LL680-T
SMD 0.4A 100MHz Inductor and Choke 841-BK1005LL680-T
Ferrite Chip Filter, 1 Line, 68R, 0.4A, 100MHz, 0402 SMD Product overview: BK1005LL680-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.4A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK1005LL680-T can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 1 Line, 68R, 0.4A, 100MHz, 0402 SMD Product overview: BK1005LL680-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.4A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK1005LL680-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 587-1860-2-ND 841-BK1005LL680-T
Product Name Ferrite Beads and Chips SMD 0.4A 100MHz Inductor and Choke
DCR 0.3100 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers