22µF ±20% 4V Ceramic Capacitor X6S 0508 (1220 Metric)
22µF ±20% 4V Ceramic Capacitor X6S 0508 (1220 Metric)
22µF ±20% 4V Ceramic Capacitor X6S 0508 (1220 Metric)
CAPACITOR, MLCC, 00508, 22UF, 4V, 20%, X6S, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:W Series; Qualification:-RoHS Compliant: Yes
CAPACITOR, MLCC, 00508, 22UF, 4V, 20%, X6S; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:W Series; Product Length:1.25mm RoHS Compliant: Yes
CAP CER 22UF 4V X6S 0508
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-3113-1-ND | 587-3113-6-ND | 65T1049 | 79T5775 | AWK212C6226MD-T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Mlcc, 00508, 22Uf, 4V, 20%, X6S, Full Reel; Capacitance Taiyo Yuden | Capacitor, Mlcc, 00508, 22Uf, 4V, 20%, X6S; Capacitance Taiyo Yuden | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Bypass | Bypass | Bypass | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |