Taiyo Yuden Co., Ltd. Ceramic Capacitors AWK212BJ226MDHT

Description
22µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
22µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-AWK212BJ226MDHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-AWK212BJ226MDHTTR-ND
Ceramic Capacitors 587-AWK212BJ226MDHTTR-ND
22µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-AWK212BJ226MDHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-AWK212BJ226MDHTCT-ND
Ceramic Capacitors 587-AWK212BJ226MDHTCT-ND
22µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 587-AWK212BJ226MDHTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive; Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers