Taiyo Yuden Co., Ltd. Power Relay, 12Pdt, 24Vdc, 1A, Plug In; Contact Configuration T-Bar (Olympic Controls) 901-12C-24

Description
POWER RELAY, 12PDT, 24VDC, 1A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:24V; Contact Current:-; Product Range:900 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet
Description
POWER RELAY, 12PDT, 24VDC, 1A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:24V; Contact Current:-; Product Range:900 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 12Pdt, 24Vdc, 1A, Plug In; Contact Configuration T-Bar (Olympic Controls) - 59F1666 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Pdt, 24Vdc, 1A, Plug In; Contact Configuration T-Bar (Olympic Controls)
59F1666
Power Relay, 12Pdt, 24Vdc, 1A, Plug In; Contact Configuration T-Bar (Olympic Controls) 59F1666
POWER RELAY, 12PDT, 24VDC, 1A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:24V; Contact Current:-; Product Range:900 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

POWER RELAY, 12PDT, 24VDC, 1A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:24V; Contact Current:-; Product Range:900 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 59F1666
Product Name Power Relay, 12Pdt, 24Vdc, 1A, Plug In; Contact Configuration T-Bar (Olympic Controls)
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components - 89C5303 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7182 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details