Taiyo Yuden Co., Ltd. Switch, Toggle, 36Pdt, 5A; Switch Operation T-Bar (Olympic Controls) 802-36C

Description
SWITCH, TOGGLE, 36PDT, 5A; Switch Operation:On-(On); Contact Configuration:36PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 36PDT, 5A; Switch Operation:On-(On); Contact Configuration:36PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 36Pdt, 5A; Switch Operation T-Bar (Olympic Controls) - 59F731 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 36Pdt, 5A; Switch Operation T-Bar (Olympic Controls)
59F731
Switch, Toggle, 36Pdt, 5A; Switch Operation T-Bar (Olympic Controls) 59F731
SWITCH, TOGGLE, 36PDT, 5A; Switch Operation:On-(On); Contact Configuration:36PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

SWITCH, TOGGLE, 36PDT, 5A; Switch Operation:On-(On); Contact Configuration:36PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 59F731
Product Name Switch, Toggle, 36Pdt, 5A; Switch Operation T-Bar (Olympic Controls)
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825476-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle Switches - 2099350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details