Taiyo Yuden Co., Ltd. Power Relay, 24Pdt, 12Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) 801-24C12

Description
POWER RELAY, 24PDT, 12VDC, 5A, PLUG IN; Contact Configuration:24PDT; Coil Voltage:12V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet
Description
POWER RELAY, 24PDT, 12VDC, 5A, PLUG IN; Contact Configuration:24PDT; Coil Voltage:12V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 24Pdt, 12Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) - 59F751 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Pdt, 12Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls)
59F751
Power Relay, 24Pdt, 12Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) 59F751
POWER RELAY, 24PDT, 12VDC, 5A, PLUG IN; Contact Configuration:24PDT; Coil Voltage:12V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

POWER RELAY, 24PDT, 12VDC, 5A, PLUG IN; Contact Configuration:24PDT; Coil Voltage:12V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 59F751
Product Name Power Relay, 24Pdt, 12Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls)
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617787-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Dpdt, 24Vdc, 10A, Plug In; Relay Type Finder - 31M6689 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details