Taiyo Yuden Co., Ltd. Power Relay, 12Pdt, 28Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) 801-12C28

Description
POWER RELAY, 12PDT, 28VDC, 5A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:28V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet
Description
POWER RELAY, 12PDT, 28VDC, 5A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:28V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 12Pdt, 28Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) - 59F750 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Pdt, 28Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls)
59F750
Power Relay, 12Pdt, 28Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) 59F750
POWER RELAY, 12PDT, 28VDC, 5A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:28V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

POWER RELAY, 12PDT, 28VDC, 5A, PLUG IN; Contact Configuration:12PDT; Coil Voltage:28V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 59F750
Product Name Power Relay, 12Pdt, 28Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls)
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-14 - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpst-No, 250Vac, 20A; Contact Configuration Finder - 23M8671 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
2 suppliers