Aratas America LLC Power Relays, Over 2 Amps G2RL-1A4-E DC48

Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z11609-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z11609-ND
Power Relays, Over 2 Amps Z11609-ND
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6838839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838839
Power Relays 6838839
Aratas G2RL-1A4-E DC48 Power Relay

Aratas G2RL-1A4-E DC48 Power Relay

Supplier's Site
Power Relays - 6838839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838839P
Power Relays 6838839P
Aratas G2RL-1A4-E DC48 Power Relay

Aratas G2RL-1A4-E DC48 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - G2RL-1A4-E DC48 - 876519-G2RL-1A4-E DC48 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G2RL-1A4-E DC48
876519-G2RL-1A4-E DC48
Power Relays, Over 2 Amps - G2RL-1A4-E DC48 876519-G2RL-1A4-E DC48
Manufacturer: Omron Win Source Part Number: 876519-G2RL-1A4-E DC48 Series: G2RL Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8536.41.0050 Other Part Number: G2RL-1A4-EDC48, G2RL-1A4-EDC48-ND, G2RL1088C, G2RL1A4E48DC, G2RL1A4EDC48, Z11609

Manufacturer: Omron
Win Source Part Number: 876519-G2RL-1A4-E DC48
Series: G2RL
Features: Relay Coil
Package: Tube
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
HTSUS: 8536.41.0050
Other Part Number: G2RL-1A4-EDC48, G2RL-1A4-EDC48-ND, G2RL1088C, G2RL1A4E48DC, G2RL1A4EDC48, Z11609

Buy Now Datasheet
Power Pcb Relay Omron Electronic Components - 89C5477 - Newark, An Avnet Company
Chicago, IL, United States
Power Pcb Relay Omron Electronic Components
89C5477
Power Pcb Relay Omron Electronic Components 89C5477
POWER PCB RELAY

POWER PCB RELAY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number Z11609-ND 6838839 6838839P 876519-G2RL-1A4-E DC48 89C5477
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Power Relays, Over 2 Amps - G2RL-1A4-E DC48 Power Pcb Relay Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.01 - Relay Interface Module - 380100244060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393117-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers