TAIWAN SEMICONDUCTOR CO., LTD.
ZM4755A -- SINGLE ZENER DIODES
Taiwan Semiconductor Co., Ltd.
Single Zener Diodes
ZM4755A
Description
DIODE ZENER 43V 1W MELF
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 43V 1W MELF
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
1801-ZM4755ATR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
High Current Rectifier Assemblies
Diode Applications
Rectifier
IF
15000 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
600 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier; Switching; Protector; Power Diodes
RoHS Compliant
RoHS
View Details
3 suppliers