TAIWAN SEMICONDUCTOR CO., LTD.
ZM4743A -- SINGLE ZENER DIODES
Taiwan Semiconductor Co., Ltd.
Single Zener Diodes
ZM4743A
Description
DIODE ZENER 13V 1W MELF
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 13V 1W MELF
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
1801-ZM4743ATR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
21.6 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
400 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
7 suppliers