Infineon Technologies AG 80V 200MA Diode and Rectifier BAS16-02L E6327

Description
DIODE GEN PURP 80V 200MA TSLP-2 Product overview: BAS16-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02L E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 200MA TSLP-2 Product overview: BAS16-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02L E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 200MA Diode and Rectifier - 280-BAS16-02L E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
80V 200MA Diode and Rectifier
280-BAS16-02L E6327
80V 200MA Diode and Rectifier 280-BAS16-02L E6327
DIODE GEN PURP 80V 200MA TSLP-2 Product overview: BAS16-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02L E6327 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 200MA TSLP-2 Product overview: BAS16-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-02L E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16-02L E6327 - 079435-BAS16-02L E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16-02L E6327
079435-BAS16-02L E6327
Diodes, Rectifiers - Single - BAS16-02L E6327 079435-BAS16-02L E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079435-BAS16-02L E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 079435-BAS16-02L E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS16-02L E6327 079435-BAS16-02L E6327
Product Name 80V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAS16-02L E6327
Package Reel - TR
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
15A 600V Diode and Rectifier - 280-15ETL06PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details