The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesa-constructed, thin base width, low capacitance CLA4601 series, CLA4602 series, CLA4604 series, and CLA4605 series are designed for low-level and cleanup applications. The CLA4603 series, CLA4606 series, CLA4607 series, CLA4608 series and CLA4610 series are planar designs designated for high-power and mid-range applications.
Features
Established Limiter Diode Process
High Power, Mid-Range, and Cleanup Designs
Low Insertion Loss: 0.1 dB @ 10 GHz
Peak Power Handling to +74 dBm
Ultra Low Spike Leakage Power
Tight Control of I Layer Base Width
Applications
Avionics
Surveillance Systems
Military Communications
Instrumentation
Radar
Space
Electronic Warfare
The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of ten individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesa-constructed, thin base width, low capacitance CLA4601 series, CLA4602 series, CLA4604 series, and CLA4605 series are designed for low-level and cleanup applications. The CLA4603 series, CLA4606 series, CLA4607 series, CLA4608 series and CLA4610 series are planar designs designated for high-power and mid-range applications.
Features
- Established Limiter Diode Process
- High Power, Mid-Range, and Cleanup Designs
- Low Insertion Loss: 0.1 dB @ 10 GHz
- Peak Power Handling to +74 dBm
- Ultra Low Spike Leakage Power
- Tight Control of I Layer Base Width
Applications
- Avionics
- Surveillance Systems
- Military Communications
- Instrumentation
- Radar
- Space
- Electronic Warfare