The TSM680P06CH is a P-channel power MOSFET in a TO-251S (IPAK SL) package, rated for -60V drain-source voltage and -18A continuous drain current at 25°C, with a maximum on-state resistance of 68mΩ at -10V gate-source voltage and 110mΩ at -4.5V. It features a total gate charge of 16.4nC, a single pulsed avalanche energy of 12.8mJ, and operates from -55°C to +150°C. The device is RoHS compliant and halogen-free, with a junction-to-case thermal resistance of 7.5°C/W. Applications include motor drive, power tools, and LED lighting.
-60V, -18A, SINGLE P-CHANNEL POW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM680P06CH-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |