P-Channel power MOSFET for motor drive, power tools, and LED lighting, housed in a TO-251S (IPAK SL) package, with a drain-source voltage rating of -60 V, a continuous drain current of -14.5 A at 25°C, and a maximum on-state resistance of 68 mΩ at VGS = -10 V. It has a pulsed drain current of -58 A, a single-pulse avalanche energy of 18.2 mJ, and operates from -55°C to +150°C. Thermal resistance is 6.1 °C/W junction-to-case and 62 °C/W junction-to-ambient.
P-Channel 60V 18A (Tc) 20W (Tc) Through Hole TO-251 (IPAK)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSM680P06CHX0G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |