The TSM60NE048PW is an N-channel power MOSFET using super-junction technology, designed for high-voltage switching applications such as motor drivers and industrial systems. It is packaged in a TO-247 case with a maximum drain-source voltage of 600 V, a continuous drain current of 61 A at 25 °C, and a drain-source on-state resistance of 48 mΩ maximum at 10 V gate-source voltage. The device has a total gate charge of 114 nC, a junction-to-case thermal resistance of 0.29 °C/W, and an operating junction and storage temperature range of -55 °C to +150 °C. It is RoHS compliant and halogen-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM60NE048PWC0G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |