TSM60NC196CIT is an N-channel power MOSFET with 600 V drain-source voltage and 196 mΩ maximum on-state resistance, designed for power supply and AC/DC LED lighting applications. It is packaged in an ITO-220TL case and rated for continuous drain current of 12 A at 25°C. The device has a total gate charge of 42 nC, single pulse avalanche energy of 576 mJ, and a junction-to-case thermal resistance of 1.68 °C/W. It operates from -55°C to +150°C and is RoHS compliant and halogen-free.
600V, 12A, SINGLE N-CHANNEL HIGH
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM60NC196CITC0G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |