The TSM600NA25CIT is an N-channel power MOSFET rated for 250V drain-source voltage and 22A continuous drain current, with a maximum on-state resistance of 60mΩ and a typical gate charge of 71nC. It is packaged in an ITO-220TL case and features an isolation voltage of 2500V for 1 minute. The device has a junction-to-case thermal resistance of 1.6°C/W and operates over a junction and storage temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and UL recognized under file #E-326243.
250V 22A SINGLE N-CHAN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM600NA25CITC0G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |