TSM4N70CH C5G is an N-channel power MOSFET in a TO-251 (IPAK) package, rated for 700 V drain-source voltage and 3.5 A continuous drain current at 25°C, with a maximum on-resistance of 3.3 Ω at 10 V gate drive. It features a total gate charge of 14 nC, a junction-to-case thermal resistance of 3.6 °C/W, and operates from -55 °C to +150 °C. The device is RoHS compliant, halogen-free, and meets MSL 3 moisture sensitivity per J-STD-020. It is qualified under AEC-Q200 and rated for single-pulsed avalanche energy of 43 mJ.
MOSFET N-CH 700V 3.5A TO251 Product overview: TSM4N70CH C5G from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM4N70CH C5G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM4N70CH C5G |
| Product Name | 700V 3.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 700 volts |
| PD | 56000 milliwatts |