Taiwan Semiconductor Co., Ltd. N-Channel MOSFET Transistor TSM2302CX RF

Description
MOSFET, SINGLE, N-CHANNEL, TRENC Product overview: TSM2302CX RF from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TSM2302CX RF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET, SINGLE, N-CHANNEL, TRENC Product overview: TSM2302CX RF from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TSM2302CX RF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM2302CX is an N-channel power MOSFET designed for load switching and backlight applications, housed in a SOT-23 package. It has a drain-source voltage rating of 20 V, a continuous drain current of 3.9 A at 25°C, and a maximum on-state resistance of 65 mΩ at V_GS = 4.5 V. The device features a low gate charge of 7.8 nC for fast switching and meets RoHS 2011/65/EU and WEEE 2002/96/EC requirements. It is halogen-free per IEC 61249-2-21, operates over a junction temperature range of -55°C to +150°C, and has a junction-to-ambient thermal resistance of 124°C/W. The part is Moisture Sensitivity Level 3 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The TSM2302CX is an N-channel power MOSFET designed for load switching and backlight applications, housed in a SOT-23 package. It has a drain-source voltage rating of 20 V, a continuous drain current of 3.9 A at 25°C, and a maximum on-state resistance of 65 mΩ at V_GS = 4.5 V. The device features a low gate charge of 7.8 nC for fast switching and meets RoHS 2011/65/EU and WEEE 2002/96/EC requirements. It is halogen-free per IEC 61249-2-21, operates over a junction temperature range of -55°C to +150°C, and has a junction-to-ambient thermal resistance of 124°C/W. The part is Moisture Sensitivity Level 3 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
285-TSM2302CX RF
N-Channel MOSFET Transistor 285-TSM2302CX RF
MOSFET, SINGLE, N-CHANNEL, TRENC Product overview: TSM2302CX RF from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TSM2302CX RF can be used for catalog matching and distributor lookup.

MOSFET, SINGLE, N-CHANNEL, TRENC Product overview: TSM2302CX RF from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TSM2302CX RF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TSM2302CX RF
Product Name N-Channel MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
40 V, N-channel Trench MOSFET - BUK6D30-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 18000 milliamps
View Details
6 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
7 suppliers