P-Channel 100V power MOSFET in TO-220 and ITO-220 packages, rated for continuous drain current of -22A at Tc=25°C and -14A at Tc=100°C, with a maximum power dissipation of 48W at Tc=25°C. The device has a maximum on-state resistance of 170mΩ at Vgs=-4.5V and 140mΩ at Vgs=-10V, a total gate charge of 42nC, and an operating junction temperature up to 150°C. Thermal resistance is 1.0°C/W (junction-to-case) and 62°C/W (junction-to-ambient
P-Channel 100V 22A (Tc) 48W (Tc) Through Hole ITO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSM22P10CIC0G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |