P-Channel 40V 22A (Tc) 12.5W (Tc) Surface Mount 8-SOP
P-Channel 40V 22A (Tc) 12.5W (Tc) Surface Mount 8-SOP
P-Channel 40V 22A (Tc) 12.5W (Tc) Surface Mount 8-SOP
MOSFET P-CHANNEL 40V 22A 8SOP Product overview: TSM150P04LCS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM150P04LCS RLG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM150P04LCSRLGTR-ND | 278-TSM150P04LCS RLG |
| Product Name | Single FETs, MOSFETs | P-Channel 40V 22A MOSFET Transistor |
| Polarity | P-Channel | N-Channel |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 40 volts |