The TSC497CX is an NPN silicon transistor designed for high voltage switching and driver applications in consumer electronics. It is packaged in an SOT-23 case and supports a collector-base and collector-emitter breakdown voltage of 300 V, with a continuous collector current rating of 500 mA and a maximum power dissipation of 0.5 W at 25°C. The device has a collector-emitter saturation voltage of up to 0.3 V at 250 mA and 25 mA base current, and a transition frequency of 75 MHz. It operates with a junction temperature up to +150°C and has a junction-to-ambient thermal resistance of 420°C/W. The part is RoHS compliant, halogen-free per IEC 61249-2-21, and has a moisture sensitivity level of 1 per J-STD-020.
TRANS NPN 300V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSC497CXTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |