The TSA884CX is a high-voltage PNP bipolar transistor designed for switching and driver applications in consumer electronics. It is packaged in an SOT-23 case and rated for a collector-base and collector-emitter voltage of -500 V, with a continuous collector current of -150 mA. The device has a maximum power dissipation of 0.3 W and a junction-to-ambient thermal resistance of 162 °C/W. It operates with a maximum junction temperature of +150 °C and meets RoHS compliance and IEC 61249-2-21 halogen-free requirements. The saturation voltage at -50 mA collector current and -10 mA base current is -0.5 V, with a DC current gain ranging from 80 to 300 under specified conditions. The transition frequency is 50 MHz, and output capacitance is 8 pF at 20 V and 1 MHz.
TRANS PNP 500V 0.15A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSA884CXTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |