Taiwan Semiconductor Co., Ltd. Linear Volt Reg, 12V, 1A, To-220-3; Fixed Output Voltage Nom. Taiwan Semiconductor TS7812CZ C0G

Description
LINEAR VOLT REG, 12V, 1A, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR VOLT REG, 12V, 1A, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 12V, 1A, To-220-3; Fixed Output Voltage Nom. Taiwan Semiconductor - 25AJ2869 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 12V, 1A, To-220-3; Fixed Output Voltage Nom. Taiwan Semiconductor
25AJ2869
Linear Volt Reg, 12V, 1A, To-220-3; Fixed Output Voltage Nom. Taiwan Semiconductor 25AJ2869
LINEAR VOLT REG, 12V, 1A, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 12V, 1A, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25AJ2869
Product Name Linear Volt Reg, 12V, 1A, To-220-3; Fixed Output Voltage Nom. Taiwan Semiconductor
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details