Taiwan Semiconductor Co., Ltd. Voltage Regulators - Linear TS5204CX50

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23
Datasheet
Datasheet Summary
Powered by GS/AI

The TS5204CX50 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 80mA. It features an ultra-low dropout voltage of 300mV at full load, making it suitable for applications where space and efficiency are critical. The device operates with low power consumption, drawing only 500µA at 50mA output. Key protective features include internal current limiting, thermal shutdown, and reverse battery protection, enhancing reliability in various applications. The TS5204CX50 is RoHS compliant and halogen-free, aligning with environmental standards. It is packaged in a SOT-23 format, making it suitable for compact designs in consumer electronics, battery-powered devices, and portable applications. Engineers should consider this regulator for projects requiring a stable voltage supply with low noise and minimal dropout, particularly in mobile and battery-operated devices.

Datasheet Summary
Powered by GS/AI

The TS5204CX50 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 80mA. It features an ultra-low dropout voltage of 300mV at full load, making it suitable for applications where space and efficiency are critical. The device operates with low power consumption, drawing only 500µA at 50mA output. Key protective features include internal current limiting, thermal shutdown, and reverse battery protection, enhancing reliability in various applications. The TS5204CX50 is RoHS compliant and halogen-free, aligning with environmental standards. It is packaged in a SOT-23 format, making it suitable for compact designs in consumer electronics, battery-powered devices, and portable applications. Engineers should consider this regulator for projects requiring a stable voltage supply with low noise and minimal dropout, particularly in mobile and battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TS5204CX50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TS5204CX50
Voltage Regulators - Linear TS5204CX50
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TS5204CX50
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details