Shunt Voltage Reference IC Programmable 2.495V 36VV ±2% 100mA 8-SOP
IC VREF SHUNT 36V 2% 8SOP Product overview: TS431CS RLG from Taiwan Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431CS RLG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TS431CSRLG-ND | 693-TS431CS RLG |
| Product Name | Voltage Reference | 36V Precision Voltage Reference IC |
| Type | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) |
| TC | 50 ppm/C | 50 ppm/C |