Adj. Voltage Ref IC, 1.25V, 36V, SOT-23, 400uA Cathode Product overview: TS431BCX from Taiwan Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 36V, 400uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 36V, 400uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431BCX can be used for catalog matching and distributor lookup.
IC VREF SHUNT 2.495V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS431BCX | 1801-TS431BCXTR-ND |
| Product Name | 1.25V 36V 400uA SOT-23 Precision Voltage Reference IC | Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 |
| VIN | 37 volts | 36 volts |