Taiwan Semiconductor Co., Ltd. Diode, 100V, 150Ma, 1206; Diode Configuration Taiwan Semiconductor TS4148 RX

Description
DIODE, 100V, 150mA, 1206; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Operating Temperature Max:200°C RoHS Compliant: Yes
Description
DIODE, 100V, 150mA, 1206; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Operating Temperature Max:200°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, 100V, 150Ma, 1206; Diode Configuration Taiwan Semiconductor - 38K8938 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 100V, 150Ma, 1206; Diode Configuration Taiwan Semiconductor
38K8938
Diode, 100V, 150Ma, 1206; Diode Configuration Taiwan Semiconductor 38K8938
DIODE, 100V, 150mA, 1206; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Operating Temperature Max:200°C RoHS Compliant: Yes

DIODE, 100V, 150mA, 1206; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38K8938
Product Name Diode, 100V, 150Ma, 1206; Diode Configuration Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details