Taiwan Semiconductor Co., Ltd. Dual 1MHz 16V Operational Amplifier IC TS358CD

Description
Dual Op Amp IC, 1MHz GBW, 100dB Gain, PDIP, 16V Product overview: TS358CD from Taiwan Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS358CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp IC, 1MHz GBW, 100dB Gain, PDIP, 16V Product overview: TS358CD from Taiwan Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS358CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1MHz 16V Operational Amplifier IC - 687-TS358CD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1MHz 16V Operational Amplifier IC
687-TS358CD
Dual 1MHz 16V Operational Amplifier IC 687-TS358CD
Dual Op Amp IC, 1MHz GBW, 100dB Gain, PDIP, 16V Product overview: TS358CD from Taiwan Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS358CD can be used for catalog matching and distributor lookup.

Dual Op Amp IC, 1MHz GBW, 100dB Gain, PDIP, 16V Product overview: TS358CD from Taiwan Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS358CD can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS358CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS358CD
Instrumentation, OP Amps, Buffer Amps TS358CD
General Purpose Amplifier 2 Circuit No 8-DIP

General Purpose Amplifier 2 Circuit No 8-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TS358CD TS358CD
Product Name Dual 1MHz 16V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 16 volts
Bandwidth 1 MHz
Operating Temperature -20 C (-4 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube DIP; 8-DIP (0.300\", 7.62mm)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD381SH - Lingto Electronic Limited
Specs
Source Current (IS) 3.2 milliamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Audio Amplifier ICs - 7902966P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Speaker
View Details