Taiwan Semiconductor Co., Ltd. 5KV Bipolar Transistor TPC817B C9G

Description
OPTOISO 5KV TRANS 4DIP Product overview: TPC817B C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC817B C9G can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5KV TRANS 4DIP Product overview: TPC817B C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC817B C9G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPC817B C9G is a 4-pin DIP phototransistor photocoupler with 5000 Vrms isolation voltage and a current transfer ratio (CTR) range of 130% to 260%, as defined by its CTR rank B. It features a halogen-free green compound, complies with RoHS and UL 94 V-0 standards, and has a creepage distance exceeding 7.62 mm. The device operates over a temperature range of -40°C to +125°C and is available in a DIP-4M package with 0.4 inch lead spacing. Maximum collector current is 50 mA, and collector-emitter voltage is rated at 80 V.

Datasheet Summary
Powered by GS/AI

The TPC817B C9G is a 4-pin DIP phototransistor photocoupler with 5000 Vrms isolation voltage and a current transfer ratio (CTR) range of 130% to 260%, as defined by its CTR rank B. It features a halogen-free green compound, complies with RoHS and UL 94 V-0 standards, and has a creepage distance exceeding 7.62 mm. The device operates over a temperature range of -40°C to +125°C and is available in a DIP-4M package with 0.4 inch lead spacing. Maximum collector current is 50 mA, and collector-emitter voltage is rated at 80 V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-TPC817B C9G
5KV Bipolar Transistor 903-TPC817B C9G
OPTOISO 5KV TRANS 4DIP Product overview: TPC817B C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC817B C9G can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS 4DIP Product overview: TPC817B C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC817B C9G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TPC817B C9G
Product Name 5KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data