Taiwan Semiconductor Co., Ltd. Diode, Tvs, 9V, 1500W, Smc; Product Range Taiwan Semiconductor SMCJ9.0CA.

Description
DIODE, TVS, 9V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:10V RoHS Compliant: Yes
Description
DIODE, TVS, 9V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 9V, 1500W, Smc; Product Range Taiwan Semiconductor - 97K9974 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 9V, 1500W, Smc; Product Range Taiwan Semiconductor
97K9974
Diode, Tvs, 9V, 1500W, Smc; Product Range Taiwan Semiconductor 97K9974
DIODE, TVS, 9V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:10V RoHS Compliant: Yes

DIODE, TVS, 9V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9974
Product Name Diode, Tvs, 9V, 1500W, Smc; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC302 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details