Taiwan Semiconductor Co., Ltd. Diode, Tvs, 6V, 1500W, Smc; Product Range Taiwan Semiconductor SMCJ6.0A

Description
DIODE, TVS, 6V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 6V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 6V, 1500W, Smc; Product Range Taiwan Semiconductor - 97K9971 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6V, 1500W, Smc; Product Range Taiwan Semiconductor
97K9971
Diode, Tvs, 6V, 1500W, Smc; Product Range Taiwan Semiconductor 97K9971
DIODE, TVS, 6V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V RoHS Compliant: Yes

DIODE, TVS, 6V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9971
Product Name Diode, Tvs, 6V, 1500W, Smc; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220024 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Illuminance sensors - S13948-01SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details