Taiwan Semiconductor Co., Ltd. Diode, Tvs, 5V, 1500W, Smc; Product Range Taiwan Semiconductor SMCJ5.0CA V6G

Description
DIODE, TVS, 5V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 5V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 5V, 1500W, Smc; Product Range Taiwan Semiconductor - 97K9970 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, 1500W, Smc; Product Range Taiwan Semiconductor
97K9970
Diode, Tvs, 5V, 1500W, Smc; Product Range Taiwan Semiconductor 97K9970
DIODE, TVS, 5V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

DIODE, TVS, 5V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9970
Product Name Diode, Tvs, 5V, 1500W, Smc; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892H6127XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
2 suppliers
Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details