Taiwan Semiconductor Co., Ltd. Diode, Tvs, 48V, 1500W, Smc; Product Range Taiwan Semiconductor SMCJ48A.

Description
DIODE, TVS, 48V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:53.3V RoHS Compliant: Yes
Description
DIODE, TVS, 48V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:53.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 48V, 1500W, Smc; Product Range Taiwan Semiconductor - 97K9967 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 48V, 1500W, Smc; Product Range Taiwan Semiconductor
97K9967
Diode, Tvs, 48V, 1500W, Smc; Product Range Taiwan Semiconductor 97K9967
DIODE, TVS, 48V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:53.3V RoHS Compliant: Yes

DIODE, TVS, 48V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:53.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9967
Product Name Diode, Tvs, 48V, 1500W, Smc; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR16-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details