Taiwan Semiconductor Co., Ltd. Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor SMCJ15CA.

Description
DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
Description
DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor - 97K9958 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor
97K9958
Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor 97K9958
DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9958
Product Name Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - 1N6515LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details