Taiwan Semiconductor Co., Ltd. Diode, Schottky, 3A, 100V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor SK310A.

Description
DIODE, SCHOTTKY, 3A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 3A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 3A, 100V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 26M3062 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 100V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
26M3062
Diode, Schottky, 3A, 100V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor 26M3062
DIODE, SCHOTTKY, 3A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 26M3062
Product Name Diode, Schottky, 3A, 100V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 1827062P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details