Taiwan Semiconductor Co., Ltd. Single Diodes SFS1604GH

Description
Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SFS1604GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFS1604GHTR-ND
Single Diodes 1801-SFS1604GHTR-ND
Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 1801-SFS1604GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFS1604GHCT-ND
Single Diodes 1801-SFS1604GHCT-ND
DIODE GEN PURP 200V 16A TO263AB

DIODE GEN PURP 200V 16A TO263AB

Buy Now Datasheet
Single Diodes - 1801-SFS1604GHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 16A TO263AB

DIODE STANDARD 200V 16A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SFS1604GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low-leakage triple switching diode - BAS116VY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers