Taiwan Semiconductor Co., Ltd. Single Diodes SFAS804GH

Description
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SFAS804GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFAS804GHTR-ND
Single Diodes 1801-SFAS804GHTR-ND
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 1801-SFAS804GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFAS804GHCT-ND
Single Diodes 1801-SFAS804GHCT-ND
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Buy Now Datasheet
Single Diodes - 1801-SFAS804GHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 8A TO263AB

DIODE STANDARD 200V 8A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SFAS804GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4611-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4993 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS521-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers