Taiwan Semiconductor Co., Ltd. Diode, Fast, 3A, 600V; Repetitive Peak Reverse Voltage Taiwan Semiconductor SF38G R0

Description
DIODE, FAST, 3A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:125A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 3A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:125A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 3A, 600V; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 26M3007 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 600V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
26M3007
Diode, Fast, 3A, 600V; Repetitive Peak Reverse Voltage Taiwan Semiconductor 26M3007
DIODE, FAST, 3A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:125A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FAST, 3A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:125A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26M3007
Product Name Diode, Fast, 3A, 600V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details