Taiwan Semiconductor Co., Ltd. Single Diodes SF14GH

Description
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SF14GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SF14GHTR-ND
Single Diodes 1801-SF14GHTR-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1801-SF14GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SF14GHCT-ND
Single Diodes 1801-SF14GHCT-ND
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SF14GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details